Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 806355-EL7566DRE-T13
Packaging: Reel
Mounting Style: SMD
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: 0°C ~ 85°C
Maximum Input Voltage: 6V
Maximum Output Voltage: 6V
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: EL7566
IC REG BUCK ADJ 6A 28HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 806355-EL7566DRE-T13 | EL7566DRE-T13 | EL7566DRE-T13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7566DRE-T13 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | SSOP; Other; 28-TSSOP Exposed Pad | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification |