Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EL7566DRE-EVAL EL7566DRE-EVAL

Description
Manufacturer: Intersil Win Source Part Number: 773751-EL7566DRE-EVA L Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 3 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: EL7566 Family Name: EL7566 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 09, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 773751-EL7566DRE-EVA L Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 3 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: EL7566 Family Name: EL7566 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 09, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EL7566DRE-EVAL - 773751-EL7566DRE-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EL7566DRE-EVAL
773751-EL7566DRE-EVAL
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EL7566DRE-EVAL 773751-EL7566DRE-EVAL
Manufacturer: Intersil Win Source Part Number: 773751-EL7566DRE-EVA L Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 3 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: EL7566 Family Name: EL7566 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 09, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 773751-EL7566DRE-EVAL
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 3 V ~ 6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Output Current: 6A
Utilized IC / Part: EL7566
Family Name: EL7566
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: April 09, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management IC Development Tools - EL7566DRE-EVAL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EL7566DRE-EVAL
Power Management IC Development Tools EL7566DRE-EVAL
Power Management IC Development Tools ELANTEC DEMORD

Power Management IC Development Tools ELANTEC DEMORD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 773751-EL7566DRE-EVAL EL7566DRE-EVAL
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EL7566DRE-EVAL Power Management IC Development Tools
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-1513634-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Evaluation Boards - CY3643 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
HMI Development Tools - 1743249 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details