"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ 6A 28HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 6A 28HTSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7566AIREZ-T7-ND | EL7566AIREZ-T7 | EL7566AIREZ-T7 | EL7566AIREZ-T7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 6 volts | 0.8000 to 6 volts | 0.8000 volts |