"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Intersil Corporation
Win Source Part Number: 1171468-EL7564CREZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
5A, 1000KHZ PDSO28
IC REG BUCK ADJ 4A 28HTSSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7564CREZ-ND | 1171468-EL7564CREZ | EL7564CREZ | EL7564CREZ | EL7564CREZ | EL7564CREZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7564CREZ | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1 to 3.8 volts | 1 volts | 1 to 3.8 volts | 1 to 3.8 volts |