Manufacturer: Intersil
Win Source Part Number: 040142-EL7564CREZ-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 3.8V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ 4A 28HTSSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 4A 28HTSSOP
IC REG BUCK ADJ 4A 28HTSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 040142-EL7564CREZ-T7 | EL7564CREZ-T7-ND | EL7564CREZ-T7 | EL7564CREZ-T7 | EL7564CREZ-T7 | EL7564CREZ-T7 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7564CREZ-T7 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SSOP; Other; 28-HTSSOP | Other; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |