Manufacturer: Intersil Corporation
Win Source Part Number: 1171467-EL7564CMZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-SOIC (0.295"", 7.50mm Width)"
IC REG BUCK ADJUSTABLE 4A 20SO
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-SOIC (0.295", 7.50mm Width)
IC REG BUCK ADJUSTABLE 4A 20SO
IC REG BUCK ADJUSTABLE 4A 20SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1171467-EL7564CMZ | EL7564CMZ-ND | EL7564CMZ | EL7564CMZ | EL7564CMZ | EL7564CMZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7564CMZ | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1 to 3.8 volts | 1 volts | 1 to 3.8 volts | 1 volts |