Renesas Electronics Corporation Ic, Dc-Dc Converter; Topology Renesas EL7564CMZ

Description
IC, DC-DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:20Pins; Output Current:4A; Output Voltage Min:1V; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, DC-DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:20Pins; Output Current:4A; Output Voltage Min:1V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Converter; Topology Renesas - 57K3609 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter; Topology Renesas
57K3609
Ic, Dc-Dc Converter; Topology Renesas 57K3609
IC, DC-DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:20Pins; Output Current:4A; Output Voltage Min:1V; MSL:- RoHS Compliant: Yes

IC, DC-DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:20Pins; Output Current:4A; Output Voltage Min:1V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 57K3609
Product Name Ic, Dc-Dc Converter; Topology Renesas
Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details