Manufacturer: Elantec
Win Source Part Number: 1171466-EL7564CM
Manufacturer Homepage: www.elantec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-SOIC (0.295"", 7.50mm Width)"
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-SOIC (0.295", 7.50mm Width)
IC REG BUCK ADJ 4A SYNC 20SOIC
IC REG BUCK ADJUSTABLE 4A 20SO
IC REG BUCK ADJUSTABLE 4A 20SO
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1171466-EL7564CM | EL7564CM-ND | EL7564CM | 391-EL7564CM | EL7564CM | EL7564CM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7564CM | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 4A SYNC 20SOIC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; SOIC | SOIC | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1 to 3.8 volts | 1 to 3.8 volts | 1 volts |