Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 4A 28HTSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7563CREZ-T7 | EL7563CREZ-T7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1 to 2.5 volts |