Manufacturer: Intersil Corporation
Win Source Part Number: 1171465-EL7563CRE
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Fixed) 1V 1 Output 5A
IC REG BUCK ADJ 4A 28HTSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1171465-EL7563CRE | EL7563CRE | EL7563CRE | EL7563CRE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7563CRE | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | ||
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | Removed | |
| Output Voltage | 1 to 2.5 volts | 1 to 2.5 volts | 1 volts |