IC REG BUCK ADJ 4A 20SOIC
IC REG BUCK ADJUSTABLE 4A 20SO
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-SOIC (0.295", 7.50mm Width)
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-SOIC (0.295", 7.50mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7563CMZ | EL7563CMZ | EL7563CMZ |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 1 volts | 1 to 2.5 volts | |
| IOUT | 4 amps | 4 amps | 4 amps |