IC REG BUCK ADJUSTABLE 4A 20SO
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-SOIC (0.295", 7.50mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7563CMZ-T13 | EL7563CMZ-T13 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| IOUT | 4 amps | 4 amps |
| fsw | 200 to 1000 kHz | 200 to 1000 kHz |
| Package Type | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) |