Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-SSOP (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 2A 16QSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7562CUZ-T7 | EL7562CUZ-T7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1 to 3.8 volts |