IC REG BUCK ADJUSTABLE 2A 16QSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-SSOP (0.154", 3.90mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7562CUZ-T13 | EL7562CUZ-T13 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| IOUT | 2 amps | 2 amps |
| fsw | 200 to 1000 kHz | 200 to 1000 kHz |
| Package Type | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) |