"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 28-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Intersil
Win Source Part Number: 139494-EL7556DCMZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 3.8V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 28-SOIC (0.295", 7.50mm Width)
IC REG BUCK ADJUSTABLE 6A 28SOIC
IC REG BUCK ADJUSTABLE 6A 28SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7556DCMZ-ND | 139494-EL7556DCMZ | EL7556DCMZ | EL7556DCMZ | EL7556DCMZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7556DCMZ | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 28-SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1 to 3.8 volts | 1 volts | 1 to 3.8 volts | 1 volts |