"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 28-SOIC (0.295"", 7.50mm Width)"
IC REG BUCK ADJUSTABLE 6A 28SOIC
IC REG BUCK ADJUSTABLE 6A 28SOIC
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 28-SOIC (0.295", 7.50mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7556DCMZ-T13-ND | EL7556DCMZ-T13 | EL7556DCMZ-T13 | EL7556DCMZ-T13 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1 to 3.8 volts | 1 volts | 1 to 3.8 volts |