IC REG BUCK ADJ 4A 28HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7554IRE-T13 | EL7554IRE-T13 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 4 amps | 4 amps |
| fsw | 200 to 1000 kHz | 200 to 1000 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad |