"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-SSOP (0.154"", 3.90mm Width)"
Manufacturer: Intersil
Win Source Part Number: 129088-EL7551CUZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 3.8V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 1A 16QSOP
IC REG BUCK ADJ 1A 16QSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-SSOP (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 16-SSOP (0.154", 3.90mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7551CUZ-ND | 129088-EL7551CUZ | EL7551CUZ | EL7551CUZ | EL7551CUZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7551CUZ | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" | Other; 16-QSOP | SSOP | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1 to 3.8 volts | 1 volts | 1 volts | 1 to 3.8 volts |