IC REG 1A Product overview: EL7551CU from Elantec is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EL7551CU can be used for catalog matching and distributor lookup.
Manufacturer: Elantec
Win Source Part Number: 1171458-EL7551CU
Manufacturer Homepage: www.elantec.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Switching Regulator IC Output
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-EL7551CU | 1171458-EL7551CU | EL7551CU | EL7551CU |
| Product Name | 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7551CU | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; Bulk | SSOP | ||
| Output Voltage | 1 volts | 1 volts | ||
| IOUT | 1 amps | 1 amps |