Renesas Electronics Corporation Monolithic 1A Step-Down Regulator EL7536IYZ-T7

Description
The EL7536 is a synchronous, integrated FET 1A step-down regulator with internal compensation. It operates with an input voltage range from 2.5V to 5.5V, which accommodates supplies of 3.3V, 5V, or a Li-Ion battery source. The output can be externally set from 0.8V to VsubIN/sub with a resistive divider.brbr The EL7536 features PWM mode control. The operating frequency is typically 1.4MHz. Additional features include a 100ms Power-On-Reset output, 1µA shut-down current, short-circuit protection, and over-temperature protection.brbr The EL7536 is available in the 10-pin MSOP package, making the entire converter occupy less than 0.15insup2/sup of PCB area with components on one side only. Both packages are specified for operation over the full -40°C to +85°C temperature range.
Request a Quote Datasheet
Description
The EL7536 is a synchronous, integrated FET 1A step-down regulator with internal compensation. It operates with an input voltage range from 2.5V to 5.5V, which accommodates supplies of 3.3V, 5V, or a Li-Ion battery source. The output can be externally set from 0.8V to VsubIN/sub with a resistive divider.brbr The EL7536 features PWM mode control. The operating frequency is typically 1.4MHz. Additional features include a 100ms Power-On-Reset output, 1µA shut-down current, short-circuit protection, and over-temperature protection.brbr The EL7536 is available in the 10-pin MSOP package, making the entire converter occupy less than 0.15insup2/sup of PCB area with components on one side only. Both packages are specified for operation over the full -40°C to +85°C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolithic 1A Step-Down Regulator - EL7536IYZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
Monolithic 1A Step-Down Regulator
EL7536IYZ-T7
Monolithic 1A Step-Down Regulator EL7536IYZ-T7
The EL7536 is a synchronous, integrated FET 1A step-down regulator with internal compensation. It operates with an input voltage range from 2.5V to 5.5V, which accommodates supplies of 3.3V, 5V, or a Li-Ion battery source. The output can be externally set from 0.8V to VsubIN/sub with a resistive divider.brbr The EL7536 features PWM mode control. The operating frequency is typically 1.4MHz. Additional features include a 100ms Power-On-Reset output, 1µA shut-down current, short-circuit protection, and over-temperature protection.brbr The EL7536 is available in the 10-pin MSOP package, making the entire converter occupy less than 0.15insup2/sup of PCB area with components on one side only. Both packages are specified for operation over the full -40°C to +85°C temperature range.

The EL7536 is a synchronous, integrated FET 1A step-down regulator with internal compensation. It operates with an input voltage range from 2.5V to 5.5V, which accommodates supplies of 3.3V, 5V, or a Li-Ion battery source. The output can be externally set from 0.8V to VsubIN/sub with a resistive divider.brbr The EL7536 features PWM mode control. The operating frequency is typically 1.4MHz. Additional features include a 100ms Power-On-Reset output, 1µA shut-down current, short-circuit protection, and over-temperature protection.brbr The EL7536 is available in the 10-pin MSOP package, making the entire converter occupy less than 0.15insup2/sup of PCB area with components on one side only. Both packages are specified for operation over the full -40°C to +85°C temperature range.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7536IYZ-T7 - 015258-EL7536IYZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7536IYZ-T7
015258-EL7536IYZ-T7
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7536IYZ-T7 015258-EL7536IYZ-T7
Manufacturer: Intersil Win Source Part Number: 015258-EL7536IYZ-T7 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 015258-EL7536IYZ-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - EL7536IYZ-T7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
EL7536IYZ-T7CT-ND
Voltage Regulators - DC DC Switching Regulators EL7536IYZ-T7CT-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - EL7536IYZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
EL7536IYZ-T7TR-ND
Voltage Regulators - DC DC Switching Regulators EL7536IYZ-T7TR-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - EL7536IYZ-T7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
EL7536IYZ-T7DKR-ND
Voltage Regulators - DC DC Switching Regulators EL7536IYZ-T7DKR-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - EL7536IYZ-T7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
EL7536IYZ-T7
PMIC - Voltage Regulators - DC DC Switching Regulators EL7536IYZ-T7
IC REG BUCK ADJUSTABLE 1A 10MSOP

IC REG BUCK ADJUSTABLE 1A 10MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
EL7536IYZ-T7
Switching Voltage Regulators EL7536IYZ-T7
Switching Voltage Regulators EL7536IYZ 1 AMP STP- DWNG

Switching Voltage Regulators EL7536IYZ 1 AMP STP- DWNG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - EL7536IYZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
EL7536IYZ-T7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators EL7536IYZ-T7
IC REG BUCK ADJ 1A 10MSOP

IC REG BUCK ADJ 1A 10MSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - EL7536IYZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
EL7536IYZ-T7
Voltage Regulators - DC DC Switching Regulators EL7536IYZ-T7
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number EL7536IYZ-T7 015258-EL7536IYZ-T7 EL7536IYZ-T7CT-ND EL7536IYZ-T7 EL7536IYZ-T7 EL7536IYZ-T7 EL7536IYZ-T7
Product Name Monolithic 1A Step-Down Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7536IYZ-T7 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Package Type Other; SOP Other; 10-MSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Output Voltage 0.8000 to 5.5 volts 0.8000 volts 0.8000 to 5.5 volts 0.8000 volts 0.8000 to 5.5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 2.5 to 5.5 volts 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube/Rail
fsw 100 kHz
Duty Cycle 72
View Details
DC DC Switching Controllers - 5962-8768101VEA - ODG (Origin Data Global)
Specs
Configuration / Function Buck; Boost
Package Type DIP; Other; 16-CDIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
3 suppliers