The EL7536 is a synchronous, integrated FET 1A step-down regulator with internal compensation. It operates with an input voltage range from 2.5V to 5.5V, which accommodates supplies of 3.3V, 5V, or a Li-Ion battery source. The output can be externally set from 0.8V to VsubIN/sub with a resistive divider.brbr The EL7536 features PWM mode control. The operating frequency is typically 1.4MHz. Additional features include a 100ms Power-On-Reset output, 1µA shut-down current, short-circuit protection, and over-temperature protection.brbr The EL7536 is available in the 10-pin MSOP package, making the entire converter occupy less than 0.15insup2/sup of PCB area with components on one side only. Both packages are specified for operation over the full -40°C to +85°C temperature range.
Manufacturer: Intersil Corporation
Win Source Part Number: 1171455-EL7536IY
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Switching Voltage Regulators EL7536IY 1 AMP STP- DWNG
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJUSTABLE 1A 10MSOP
IC REG BUCK ADJ 1A 10MSOP
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7536IY | 1171455-EL7536IY | EL7536IY-ND | EL7536IY | EL7536IY | EL7536IY | EL7536IY |
| Product Name | Monolithic 1A Step-Down Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7536IY | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; SOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts |