Renesas Electronics Corporation Dc-Dc Converter, Full Reel; Topology Renesas EL7535IYZ-T7

Description
DC-DC CONVERTER, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:10Pins; Output Current:350mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:10Pins; Output Current:350mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Full Reel; Topology Renesas - 57K3594 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Full Reel; Topology Renesas
57K3594
Dc-Dc Converter, Full Reel; Topology Renesas 57K3594
DC-DC CONVERTER, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:10Pins; Output Current:350mA; MSL:- RoHS Compliant: Yes

DC-DC CONVERTER, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:10Pins; Output Current:350mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dc-Dc Converter; Topology Renesas - 65T6039 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter; Topology Renesas
65T6039
Ic, Dc-Dc Converter; Topology Renesas 65T6039
IC, DC-DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:10Pins; Output Current:350mA; Output Voltage Min:800mV RoHS Compliant: Yes

IC, DC-DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:10Pins; Output Current:350mA; Output Voltage Min:800mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 57K3594 65T6039
Product Name Dc-Dc Converter, Full Reel; Topology Renesas Ic, Dc-Dc Converter; Topology Renesas
Input Voltage 2.5 to 6 volts 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details