Renesas Electronics Corporation 0.35A Voltage Regulator IC EL7535IY-T7

Description
IC REG BCK ADJ 0.35A SYNC 10MSOP Product overview: EL7535IY-T7 from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.35A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EL7535IY-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BCK ADJ 0.35A SYNC 10MSOP Product overview: EL7535IY-T7 from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.35A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EL7535IY-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.35A Voltage Regulator IC
739-EL7535IY-T7
0.35A Voltage Regulator IC 739-EL7535IY-T7
IC REG BCK ADJ 0.35A SYNC 10MSOP Product overview: EL7535IY-T7 from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.35A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EL7535IY-T7 can be used for catalog matching and distributor lookup.

IC REG BCK ADJ 0.35A SYNC 10MSOP Product overview: EL7535IY-T7 from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.35A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EL7535IY-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7535IY-T7 - 1036206-EL7535IY-T7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7535IY-T7
1036206-EL7535IY-T7
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7535IY-T7 1036206-EL7535IY-T7
Manufacturer: Intersil Win Source Part Number: 1036206-EL7535IY-T7 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 350mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1036206-EL7535IY-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 350mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG BCK ADJ 0.35A SYNC 10MSOP - 391-EL7535IY-T7 - Utmel Electronic Limited
Hong Kong, China
IC REG BCK ADJ 0.35A SYNC 10MSOP
391-EL7535IY-T7
IC REG BCK ADJ 0.35A SYNC 10MSOP 391-EL7535IY-T7
IC REG BCK ADJ 0.35A SYNC 10MSOP

IC REG BCK ADJ 0.35A SYNC 10MSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - EL7535IY-T7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
EL7535IY-T7
PMIC - Voltage Regulators - DC DC Switching Regulators EL7535IY-T7
IC REG BUCK ADJ 350MA 10MSOP

IC REG BUCK ADJ 350MA 10MSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - EL7535IY-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
EL7535IY-T7
Voltage Regulators - DC DC Switching Regulators EL7535IY-T7
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 350mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 350mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-EL7535IY-T7 1036206-EL7535IY-T7 391-EL7535IY-T7 EL7535IY-T7 EL7535IY-T7
Product Name 0.35A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7535IY-T7 IC REG BCK ADJ 0.35A SYNC 10MSOP PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; MSOP Other; 10-MSOP Other; MSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Output Voltage 6 volts 0.8000 volts 0.8000 to 5.5 volts
IOUT 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data