Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7534IY EL7534IY

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1171451-EL7534IY Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1171451-EL7534IY Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7534IY - 1171451-EL7534IY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7534IY
1171451-EL7534IY
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7534IY 1171451-EL7534IY
Manufacturer: Intersil Corporation Win Source Part Number: 1171451-EL7534IY Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1171451-EL7534IY
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Voltage Regulators - DC DC Switching Regulators - EL7534IY-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
EL7534IY-ND
Voltage Regulators - DC DC Switching Regulators EL7534IY-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - EL7534IY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
EL7534IY
Voltage Regulators - DC DC Switching Regulators EL7534IY
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - EL7534IY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
EL7534IY
Voltage Regulators - DC DC Switching Regulators EL7534IY
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - EL7534IY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
EL7534IY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators EL7534IY
IC REG BUCK ADJ 600MA 10MSOP

IC REG BUCK ADJ 600MA 10MSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - EL7534IY - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
EL7534IY
PMIC - Voltage Regulators - DC DC Switching Regulators EL7534IY
IC REG BUCK ADJ 600MA 10MSOP

IC REG BUCK ADJ 600MA 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1171451-EL7534IY EL7534IY-ND EL7534IY EL7534IY EL7534IY
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7534IY Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification
Output Voltage 0.8000 to 5.5 volts 0.8000 to 5.5 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1346946 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 90 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51031YD8G - Lingto Electronic Limited
Specs
Special Features Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 83.3
View Details
LM25010 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator - LM25010MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; HTSSOP,WSON
Special Features Enable
View Details
8 suppliers