The EL7532 is a synchronous, integrated FET 2A step-down regulator with internal compensation. It operates with an input voltage range from 2.5V to 5.5V, which accommodates supplies of 3.3V, 5V, or a single Li-Ion battery source. The output can be externally set from 0.8V to VIN with a resistive divider.brbr The EL7532 features PWM mode control. The operating frequency is typically 1.5MHz. Additional features include a 100ms Power-On-Reset output, 1µA shut-down current and over-temperature protection.brbr The EL7532 is available in the 10-pin MSOP package, making the entire converter occupy less than 0.18 insup2/sup of PCB area with components on one side only. The package is specified for operation over the full -40°C to +85°C temperature range.
Manufacturer: Intersil
Win Source Part Number: 080963-EL7532IYZ-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): MAX1587CETL+T; R1232D001C-TR-FE; EL7532IYZ-T13;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK ADJUSTABLE 2A 10MSOP
IC REG BUCK ADJ 2A SYNC 10MSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJUSTABLE 2A 10MSOP
IC REG BUCK ADJ 2A 10MSOP
Switching Voltage Regulators EL7532IYZ MONOLITHIC 2A STP-DWNG
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7532IYZ-T7 | 080963-EL7532IYZ-T7 | EL7532IYZ-T7TR-ND | EL7532IYZ-T7 | 391-EL7532IYZ-T7 | EL7532IYZ-T7 | EL7532IYZ-T7 | EL7532IYZ-T7 | EL7532IYZ-T7 |
| Product Name | Monolithic 2A Step-Down Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7532IYZ-T7 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 2A SYNC 10MSOP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; SOP | Other; 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |