Renesas Electronics Corporation Buck 1A Step-Down DC-DC Converter IC EL7531IY

Description
IC REG BUCK ADJ 1A 10MSOP Product overview: EL7531IY from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EL7531IY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 1A 10MSOP Product overview: EL7531IY from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EL7531IY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1A Step-Down DC-DC Converter IC
739-EL7531IY
Buck 1A Step-Down DC-DC Converter IC 739-EL7531IY
IC REG BUCK ADJ 1A 10MSOP Product overview: EL7531IY from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EL7531IY can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 1A 10MSOP Product overview: EL7531IY from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EL7531IY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-EL7531IY
Product Name Buck 1A Step-Down DC-DC Converter IC
Package Type Other; Tube
Output Voltage 0.8000 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 25A Step-Down DC-DC Converter IC - 739-21-0065PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details