The EL7530 is a synchronous, integrated FET 600mA step-down regulator with internal compensation. It operates with an input voltage range from 2.5V to 5.5V, which accommodates supplies of 3.3V, 5V, or a Li-Ion battery source. The output can be externally set from 0.8V to VIN with a resistive divider.brbrThe EL7530 features automatic PFM/PWM mode control, or PWM mode only. The PWM frequency is typically 1.4MHz and can be synchronized up to 12MHz. The typical no load quiescent current is only 120µA. Additional features include a Power-Good output, 1µA shut-down current, short-circuit protection, and over-temperature protection.brbrThe EL7530 is available in the 10-pin MSOP package, making the the entire converter occupy less than 0.18n2 of PCB area with components on one side only. The 10-pin MSOP package is specified for operation over the full -40°C to +85°C temperature range.
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Intersil
Win Source Part Number: 1036201-EL7530IYZ-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): TPS62000DGSR; EL7532IY-T7; MAX1927REUB-TG05;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators EL7530IYZ MONOLITHIC 600MA STP-DWNG
IC REG BUCK ADJ 600MA 10MSOP
IC REG BUCK ADJ 600MA 10MSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7530IYZ-T7 | EL7530IYZ-T7TR-ND | 1036201-EL7530IYZ-T7 | EL7530IYZ-T7 | EL7530IYZ-T7 | EL7530IYZ-T7 | EL7530IYZ-T7 |
| Product Name | Monolithic 600mA Step-Down Regulator with Low Quiescent Current | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7530IYZ-T7 | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; SOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-MSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 5.5 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| VIN | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts |