The EL7530IYZ-T13 is a synchronous, integrated FET step-down regulator capable of delivering up to 600mA. It operates within an input voltage range of 2.5V to 5.5V, making it suitable for various power sources including 3.3V, 5V, and Li-Ion batteries. The output voltage can be adjusted externally from 0.8V to VIN using a resistive divider. This regulator features automatic PFM/PWM mode control, with a typical PWM frequency of 1.4MHz that can be synchronized up to 12MHz. It has a low quiescent current of 120µA and a shutdown current of less than 1µA. Additional protective features include short-circuit protection and over-temperature protection. The device is housed in a compact 10-lead MSOP package, occupying less than 0.18in² of PCB area, and is rated for operation over a temperature range of -40°C to +85°C. The EL7530IYZ-T13 is RoHS compliant and suitable for applications in portable devices such as PDAs, cellular phones, and battery-powered equipment.
The EL7530 is a synchronous, integrated FET 600mA step-down regulator with internal compensation. It operates with an input voltage range from 2.5V to 5.5V, which accommodates supplies of 3.3V, 5V, or a Li-Ion battery source. The output can be externally set from 0.8V to VIN with a resistive divider.brbrThe EL7530 features automatic PFM/PWM mode control, or PWM mode only. The PWM frequency is typically 1.4MHz and can be synchronized up to 12MHz. The typical no load quiescent current is only 120µA. Additional features include a Power-Good output, 1µA shut-down current, short-circuit protection, and over-temperature protection.brbrThe EL7530 is available in the 10-pin MSOP package, making the the entire converter occupy less than 0.18n2 of PCB area with components on one side only. The 10-pin MSOP package is specified for operation over the full -40°C to +85°C temperature range.
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK ADJ 600MA 10MSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJ 600MA 10MSOP
Switching Voltage Regulators EL7530IYZ MONOLITHIC 600MA STP-DWNG
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7530IYZ-T13 | EL7530IYZ-T13-ND | EL7530IYZ-T13 | EL7530IYZ-T13 | EL7530IYZ-T13 | EL7530IYZ-T13 |
| Product Name | Monolithic 600mA Step-Down Regulator with Low Quiescent Current | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; SOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 to 5.5 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| VIN | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts |