IC REG BUCK ADJ 0.6A SYNC 10MSOP
IC REG BUCK ADJ 600MA 10MSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 391-EL7530IY-T7 | EL7530IY-T7 | EL7530IY-T7 |
| Product Name | IC REG BUCK ADJ 0.6A SYNC 10MSOP | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; MSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |