"Boost Switching Regulator IC Positive Adjustable 2.6V 1 Output 1.3A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BOOST ADJ 1.3A 8MSOP
Boost Switching Regulator IC Positive Adjustable 2.6V 1 Output 1.3A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Boost Switching Regulator IC Positive Adjustable 2.6V 1 Output 1.3A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 1.3A 8MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7516IY-ND | EL7516IY | EL7516IY | EL7516IY |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| Output Voltage | 2.6 to 18 volts | 2.6 to 18 volts | 2.6 volts | |
| IOUT | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps |