Manufacturer: Intersil
Win Source Part Number: 1036195-EL7516IY-T13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 620kHz, 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.3A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.6V
Maximum Output Voltage: 18V (Switch)
Minimum Input Voltage: 2.6V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 2.6V 1 Output 1.3A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Boost Switching Regulator IC Positive Adjustable 2.6V 1 Output 1.3A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 1.3A 8MSOP
IC REG BOOST ADJ 1.3A 8MSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1036195-EL7516IY-T13 | EL7516IY-T13 | EL7516IY-T13 | EL7516IY-T13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7516IY-T13 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |
| Special Features | Multiple Outputs; Synchronous Rectification |