Renesas Electronics Corporation Voltage Regulators - DC DC Switching Regulators EL7515IYZ

Description
"Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - EL7515IYZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
EL7515IYZ-ND
Voltage Regulators - DC DC Switching Regulators EL7515IYZ-ND
"Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7515IYZ - 131953-EL7515IYZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7515IYZ
131953-EL7515IYZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7515IYZ 131953-EL7515IYZ
Manufacturer: Intersil Win Source Part Number: 131953-EL7515IYZ Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 670kHz to 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 4.5V Maximum Output Voltage: 17V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 131953-EL7515IYZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 670kHz to 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 4.5V
Maximum Output Voltage: 17V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - EL7515IYZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
EL7515IYZ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators EL7515IYZ
IC REG BOOST ADJ 1A 10MSOP

IC REG BOOST ADJ 1A 10MSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - EL7515IYZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
EL7515IYZ
Voltage Regulators - DC DC Switching Regulators EL7515IYZ
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - EL7515IYZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
EL7515IYZ
PMIC - Voltage Regulators - DC DC Switching Regulators EL7515IYZ
IC REG BOOST ADJ 1A 10MSOP

IC REG BOOST ADJ 1A 10MSOP

Supplier's Site Datasheet
INTERSIL EL7515IYZ DC-DC Switching Boost (Step Up) Regulator, Adjustable, 1.8V-13.2Vin, 4.5V-17Vout, 600mAout, MSOP-10 - 391-EL7515IYZ - Utmel Electronic Limited
Hong Kong, China
INTERSIL EL7515IYZ DC-DC Switching Boost (Step Up) Regulator, Adjustable, 1.8V-13.2Vin, 4.5V-17Vout, 600mAout, MSOP-10
391-EL7515IYZ
INTERSIL EL7515IYZ DC-DC Switching Boost (Step Up) Regulator, Adjustable, 1.8V-13.2Vin, 4.5V-17Vout, 600mAout, MSOP-10 391-EL7515IYZ
INTERSIL EL7515IYZ DC-DC Switching Boost (Step Up) Regulator, Adjustable, 1.8V-13.2Vin, 4.5V-17Vout, 600mAout, MSOP-10

INTERSIL EL7515IYZ DC-DC Switching Boost (Step Up) Regulator, Adjustable, 1.8V-13.2Vin, 4.5V-17Vout, 600mAout, MSOP-10

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number EL7515IYZ-ND 131953-EL7515IYZ EL7515IYZ EL7515IYZ EL7515IYZ 391-EL7515IYZ
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7515IYZ Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators INTERSIL EL7515IYZ DC-DC Switching Boost (Step Up) Regulator, Adjustable, 1.8V-13.2Vin, 4.5V-17Vout, 600mAout, MSOP-10
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-MSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Other; MSOP
Output Voltage 4.5 to 17 volts 4.5 volts 4.5 volts 4.5 to 17 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KEJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
6 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1147AN-3.3 - 860219-ADP1147AN-3.3 - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers
PFC (Power Factor Correction) - ICE1CS02GXUMA2 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
VIN 11 to 25 volts
fsw 65 kHz
View Details