Manufacturer: Intersil Corporation
Win Source Part Number: 1171444-EL7515IY-T7
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC REG BOOST ADJ 1A 10MSOP
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1171444-EL7515IY-T7 | EL7515IY-T7 | EL7515IY-T7 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7515IY-T7 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps | |
| fsw | 670 to 1200 kHz | 670 to 1200 kHz | |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |