Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7515IY-T13 EL7515IY-T13

Description
Manufacturer: Intersil Win Source Part Number: 1036194-EL7515IY-T13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 670kHz to 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 4.5V Maximum Output Voltage: 17V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1036194-EL7515IY-T13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 670kHz to 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 4.5V Maximum Output Voltage: 17V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7515IY-T13 - 1036194-EL7515IY-T13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7515IY-T13
1036194-EL7515IY-T13
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7515IY-T13 1036194-EL7515IY-T13
Manufacturer: Intersil Win Source Part Number: 1036194-EL7515IY-T13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 670kHz to 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 4.5V Maximum Output Voltage: 17V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1036194-EL7515IY-T13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 670kHz to 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 4.5V
Maximum Output Voltage: 17V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - EL7515IY-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
EL7515IY-T13
Voltage Regulators - DC DC Switching Regulators EL7515IY-T13
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - EL7515IY-T13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
EL7515IY-T13
PMIC - Voltage Regulators - DC DC Switching Regulators EL7515IY-T13
IC REG BOOST ADJ 1A 10MSOP

IC REG BOOST ADJ 1A 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1036194-EL7515IY-T13 EL7515IY-T13 EL7515IY-T13
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EL7515IY-T13 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1346944 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 90 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 620-APM81803KNBJSRTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
2 suppliers