LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 500mA 8-MSOP
IC LED DRV RGLTR PWM 500MA 8MSOP Product overview: EL7513IY from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-EL7513IY can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 125923-EL7513IY
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 18V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 13.2V
Operating Input Voltage(Min): 2.6V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC LED DRV RGLTR PWM 500MA 8MSOP
IC LED DRIVER RGLTR DIM 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | EL7513IY-ND | 137-EL7513IY | 125923-EL7513IY | EL7513IY | EL7513IY |
| Product Name | LED Drivers | 500MA LED Driver IC | PMIC - PMIC - LED Drivers - EL7513IY | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.6 to 13.2 volts | 2.6 to 13.2 volts | 2.6 volts | 2.6 to 13.2 volts | |
| Output Voltage | 18 volts | 18 volts | |||
| Output Current | 500 milliamps | 500 milliamps | 500 milliamps |