Renesas Electronics Corporation LED Driver IC EL7513IWTZ-T7A

Description
IC LED DRVR RGLTR PWM TSOT23-8 Product overview: EL7513IWTZ-T7A from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-EL7513IWTZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR PWM TSOT23-8 Product overview: EL7513IWTZ-T7A from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-EL7513IWTZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver IC - 137-EL7513IWTZ-T7A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Driver IC
137-EL7513IWTZ-T7A
LED Driver IC 137-EL7513IWTZ-T7A
IC LED DRVR RGLTR PWM TSOT23-8 Product overview: EL7513IWTZ-T7A from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-EL7513IWTZ-T7A can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM TSOT23-8 Product overview: EL7513IWTZ-T7A from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-EL7513IWTZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - EL7513IWTZ-T7A - 123925-EL7513IWTZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - EL7513IWTZ-T7A
123925-EL7513IWTZ-T7A
PMIC - PMIC - LED Drivers - EL7513IWTZ-T7A 123925-EL7513IWTZ-T7A
Manufacturer: Intersil Win Source Part Number: 123925-EL7513IWTZ-T7 A Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8 Maximum Supply Voltage: 13.2V Operating Input Voltage(Min): 2.6V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 123925-EL7513IWTZ-T7A
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 18V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-8
Maximum Supply Voltage: 13.2V
Operating Input Voltage(Min): 2.6V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
EL7513IWTZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers EL7513IWTZ-T7A
IC LED DRVR RGLTR PWM TSOT23-8

IC LED DRVR RGLTR PWM TSOT23-8

Supplier's Site
PMIC - LED Drivers - EL7513IWTZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
EL7513IWTZ-T7A
PMIC - LED Drivers EL7513IWTZ-T7A
IC LED DRIVER RGLTR DIM TSOT23-8

IC LED DRIVER RGLTR DIM TSOT23-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-EL7513IWTZ-T7A 123925-EL7513IWTZ-T7A EL7513IWTZ-T7A EL7513IWTZ-T7A
Product Name LED Driver IC PMIC - PMIC - LED Drivers - EL7513IWTZ-T7A Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 2.6 to 13.2 volts 2.6 volts 2.6 to 13.2 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) TSOT-23-8
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6277SA - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
PMIC - LED Drivers - FAN5332ASX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1500 milliamps
View Details
LED Drivers - 285372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
PMIC - LED Drivers - S6AL211A94MV20000 - Lingto Electronic Limited
Specs
Type Dimmable
View Details