Manufacturer: Intersil
Win Source Part Number: 1036193-EL7512CYZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 530kHz to 1.2GHz
Control Features: Enable, Frequency Control, Low Battery, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up
Supply Voltage - Operating: 2 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-MSOP
IC REG CTRLR BOOST 10MSOP
IC REG CTRLR BOOST 10MSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-MSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-MSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1036193-EL7512CYZ | EL7512CYZ-ND | 391-EL7512CYZ | EL7512CYZ | EL7512CYZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - EL7512CYZ | DC DC Switching Controllers | IC REG CTRLR BOOST 10MSOP | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; Bulk | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Low Battery, Soft Start | Enable, Frequency Control, Low Battery, Soft Start |