Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-MSOP
IC REG CTRLR BOOST 10MSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-MSOP
IC REG CTRLR BOOST 10MSOP
IC REG CTRLR BOOST 10MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | EL7512CYZ-T13-ND | EL7512CYZ-T13 | EL7512CYZ-T13 | EL7512CYZ-T13 | 391-EL7512CYZ-T13 |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BOOST 10MSOP |
| Configuration / Function | Boost | ||||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; MSOP | ||
| fsw | 530 to 1200 kHz | 530 to 1200 kHz | 530 to 1200 kHz | 530 to 1200 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Life Cycle Stage | Removed | Removed; Obsolete |