Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-MSOP
Manufacturer: Intersil Corporation
Win Source Part Number: 1171442-EL7512CY-T13
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC REG CTRLR BOOST 10MSOP
IC REG CTRLR BOOST 10MSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-MSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | EL7512CY-T13-ND | 1171442-EL7512CY-T13 | EL7512CY-T13 | EL7512CY-T13 | EL7512CY-T13 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - EL7512CY-T13 | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| fsw | 530 to 1200 kHz | 530 to 1200 kHz | 530 to 1200 kHz | 530 to 1200 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Life Cycle Stage | Removed | Removed; Obsolete |