Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - EL7457CUZ EL7457CUZ

Description
Manufacturer: Intersil Win Source Part Number: 015256-EL7457CUZ Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QSOP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 13.5ns, 13ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Consumer Electronics, Clock & Timing Quantity per package: 97
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 015256-EL7457CUZ Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QSOP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 13.5ns, 13ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Consumer Electronics, Clock & Timing Quantity per package: 97
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - EL7457CUZ - 015256-EL7457CUZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7457CUZ
015256-EL7457CUZ
PMIC - PMIC - Gate Drivers - EL7457CUZ 015256-EL7457CUZ
Manufacturer: Intersil Win Source Part Number: 015256-EL7457CUZ Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QSOP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 13.5ns, 13ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Consumer Electronics, Clock & Timing Quantity per package: 97

Manufacturer: Intersil
Win Source Part Number: 015256-EL7457CUZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QSOP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 13.5ns, 13ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in RF Communications, Consumer Electronics, Clock & Timing
Quantity per package: 97

Buy Now Datasheet
Gate Drivers - EL7457CUZ-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
EL7457CUZ-ND
Gate Drivers EL7457CUZ-ND
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP

High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-EL7457CUZ
Gate Driver IC 730-EL7457CUZ
IC GATE DRVR HI/LOW SIDE 16QSOP Product overview: EL7457CUZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7457CUZ can be used for catalog matching and distributor lookup.

IC GATE DRVR HI/LOW SIDE 16QSOP Product overview: EL7457CUZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7457CUZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
EL7457CUZ
Gate Drivers EL7457CUZ
Gate Drivers EL7457CUZ 40MHZ ULTR HI SPD CMOS DRVR

Gate Drivers EL7457CUZ 40MHZ ULTR HI SPD CMOS DRVR

Buy Now Datasheet
Mosfet Driver High Speed Ccd Qsop-16; No. Of Channels Renesas - 61J5679 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver High Speed Ccd Qsop-16; No. Of Channels Renesas
61J5679
Mosfet Driver High Speed Ccd Qsop-16; No. Of Channels Renesas 61J5679
MOSFET DRIVER HIGH SPEED CCD QSOP-16; No. of Channels:4Channels; Driver Configuration:High Side and Low Side; Power Switch Type:Charge Coupled Device (CCD); No. of Pins:16Pins; IC Case / Package:QSOP; Input Type:Non-Inverting RoHS Compliant: Yes

MOSFET DRIVER HIGH SPEED CCD QSOP-16; No. of Channels:4Channels; Driver Configuration:High Side and Low Side; Power Switch Type:Charge Coupled Device (CCD); No. of Pins:16Pins; IC Case / Package:QSOP; Input Type:Non-Inverting RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - EL7457CUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7457CUZ
Gate Drivers EL7457CUZ
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP

High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 015256-EL7457CUZ EL7457CUZ-ND 730-EL7457CUZ EL7457CUZ 61J5679 EL7457CUZ
Product Name PMIC - PMIC - Gate Drivers - EL7457CUZ Gate Drivers Gate Driver IC Gate Drivers Mosfet Driver High Speed Ccd Qsop-16; No. Of Channels Renesas Gate Drivers
Driver Type High-side; Low-side High-side; Low-side High-Side or Low-Side High-side High-side; Low-side
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Rise Time 13.5 ns 13.5 ns 13.5 ns 13.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - DS32EL0421SQ/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WQFN48
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74HC1G126GW,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT353
Packing Method Tape Reel; Tape & Reel; Other
View Details