Renesas Electronics Corporation 40MHz Non-Inverting Quad CMOS Driver EL7457CUZ-T7A

Description
The EL7457 is a high speed, non-inverting, quad CMOS driver. It is capable of running at clock rates up to 40MHz and features 2A peak drive capability and a nominalbron-resistan ce of just 3?. The EL7457 is ideal for driving highly capacitive loads, such as storage and vertical clocks in CCD applications. It is also well suited to ATE pin driving, level-shifting, and clock-driving applications.brbr The EL7457 is capable of running from single or dual power supplies while using ground referenced inputs. Each output can be switched to either the high (VsubH/sub) or low (VsubL/sub) supply pins, depending on the related input pin. The inputs are compatible with both 3V and 5V CMOS and TTL logic. The output enable (OE) pin can be used to put the outputs into a high-impedance state. This is especially useful in CCD applications, where the driver should be disabled during power down.brbr The EL7457 also features very fast rise and fall times which are matched to within 1ns. The propagation delay is also matched between rising and falling edges to within 2ns.brbr The EL7457 is available in 16-pin QSOP, 16-pin SO (0.150"), and 16-pin QFN packages. All are specified for operation over the full -40°C to +85°C temperature range.
Datasheet
Description
The EL7457 is a high speed, non-inverting, quad CMOS driver. It is capable of running at clock rates up to 40MHz and features 2A peak drive capability and a nominalbron-resistan ce of just 3?. The EL7457 is ideal for driving highly capacitive loads, such as storage and vertical clocks in CCD applications. It is also well suited to ATE pin driving, level-shifting, and clock-driving applications.brbr The EL7457 is capable of running from single or dual power supplies while using ground referenced inputs. Each output can be switched to either the high (VsubH/sub) or low (VsubL/sub) supply pins, depending on the related input pin. The inputs are compatible with both 3V and 5V CMOS and TTL logic. The output enable (OE) pin can be used to put the outputs into a high-impedance state. This is especially useful in CCD applications, where the driver should be disabled during power down.brbr The EL7457 also features very fast rise and fall times which are matched to within 1ns. The propagation delay is also matched between rising and falling edges to within 2ns.brbr The EL7457 is available in 16-pin QSOP, 16-pin SO (0.150"), and 16-pin QFN packages. All are specified for operation over the full -40°C to +85°C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40MHz Non-Inverting Quad CMOS Driver - EL7457CUZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
40MHz Non-Inverting Quad CMOS Driver
EL7457CUZ-T7A
40MHz Non-Inverting Quad CMOS Driver EL7457CUZ-T7A
The EL7457 is a high speed, non-inverting, quad CMOS driver. It is capable of running at clock rates up to 40MHz and features 2A peak drive capability and a nominalbron-resistan ce of just 3?. The EL7457 is ideal for driving highly capacitive loads, such as storage and vertical clocks in CCD applications. It is also well suited to ATE pin driving, level-shifting, and clock-driving applications.brbr The EL7457 is capable of running from single or dual power supplies while using ground referenced inputs. Each output can be switched to either the high (VsubH/sub) or low (VsubL/sub) supply pins, depending on the related input pin. The inputs are compatible with both 3V and 5V CMOS and TTL logic. The output enable (OE) pin can be used to put the outputs into a high-impedance state. This is especially useful in CCD applications, where the driver should be disabled during power down.brbr The EL7457 also features very fast rise and fall times which are matched to within 1ns. The propagation delay is also matched between rising and falling edges to within 2ns.brbr The EL7457 is available in 16-pin QSOP, 16-pin SO (0.150"), and 16-pin QFN packages. All are specified for operation over the full -40°C to +85°C temperature range.

The EL7457 is a high speed, non-inverting, quad CMOS driver. It is capable of running at clock rates up to 40MHz and features 2A peak drive capability and a nominalbron-resistance of just 3?. The EL7457 is ideal for driving highly capacitive loads, such as storage and vertical clocks in CCD applications. It is also well suited to ATE pin driving, level-shifting, and clock-driving applications.brbr The EL7457 is capable of running from single or dual power supplies while using ground referenced inputs. Each output can be switched to either the high (VsubH/sub) or low (VsubL/sub) supply pins, depending on the related input pin. The inputs are compatible with both 3V and 5V CMOS and TTL logic. The output enable (OE) pin can be used to put the outputs into a high-impedance state. This is especially useful in CCD applications, where the driver should be disabled during power down.brbr The EL7457 also features very fast rise and fall times which are matched to within 1ns. The propagation delay is also matched between rising and falling edges to within 2ns.brbr The EL7457 is available in 16-pin QSOP, 16-pin SO (0.150"), and 16-pin QFN packages. All are specified for operation over the full -40°C to +85°C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category Uncategorized Products
Product Number EL7457CUZ-T7A
Product Name 40MHz Non-Inverting Quad CMOS Driver
Unlock Full Specs
to access all available technical data

Similar Products