High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP
IC GATE DRVR HI/LOW SIDE 16QSOP Product overview: EL7457CUZ-T7 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7457CUZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1171441-EL7457CUZ-T7
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP
MOSFET DRIVER, -40 TO 85DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:2A; Supply Voltage Min:5V; Supply Voltage Max:16.5V; Driver Case Style:QSOP; No. of Pins:16Pins; Input Delay:13ns; Output Delay:11.5ns; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | EL7457CUZ-T7TR-ND | 730-EL7457CUZ-T7 | 1171441-EL7457CUZ-T7 | EL7457CUZ-T7 | 84AC6611 |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - EL7457CUZ-T7 | Gate Drivers | Mosfet Driver, -40 To 85Deg C; Driver Configuration Renesas |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 5 to 16.5 volts | |
| Rise Time | 13.5 ns | 13.5 ns | 13.5 ns |