Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - EL7457CUZ-T13 EL7457CUZ-T13

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 851956-EL7457CUZ-T13 Features: Gate Driver IC Package: Reel - TR Family Name: EL7457 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 851956-EL7457CUZ-T13 Features: Gate Driver IC Package: Reel - TR Family Name: EL7457 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - EL7457CUZ-T13 - 851956-EL7457CUZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7457CUZ-T13
851956-EL7457CUZ-T13
PMIC - PMIC - Gate Drivers - EL7457CUZ-T13 851956-EL7457CUZ-T13
Manufacturer: Renesas Electronics America Win Source Part Number: 851956-EL7457CUZ-T13 Features: Gate Driver IC Package: Reel - TR Family Name: EL7457 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 851956-EL7457CUZ-T13
Features: Gate Driver IC
Package: Reel - TR
Family Name: EL7457
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - EL7457CUZ-T13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
EL7457CUZ-T13
PMIC - Gate Drivers EL7457CUZ-T13
IC GATE DRVR HI/LOW SIDE 16QSOP

IC GATE DRVR HI/LOW SIDE 16QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - EL7457CUZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
EL7457CUZ-T13
Integrated Circuits (ICs) - PMIC - Gate Drivers EL7457CUZ-T13
IC GATE DRVR HI/LOW SIDE 16QSOP

IC GATE DRVR HI/LOW SIDE 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 851956-EL7457CUZ-T13 EL7457CUZ-T13 EL7457CUZ-T13
Product Name PMIC - PMIC - Gate Drivers - EL7457CUZ-T13 PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 74AHC3G14DP,125 - 765151-74AHC3G14DP,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
7 suppliers
Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
 - 54L02/BCA - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP
View Details
4 suppliers