IC GATE DRVR HI/LOW SIDE 16QSOP Product overview: EL7457CU from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7457CU can be used for catalog matching and distributor lookup.
Manufacturer: Elantec
Win Source Part Number: 1171440-EL7457CU
Manufacturer Homepage: www.elantec.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Consumer Electronics, Clock & Timing
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-EL7457CU | 1171440-EL7457CU | EL7457CU-ND | EL7457CU |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - EL7457CU | Gate Drivers | Gate Drivers |
| Driver Type | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | |
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |
| Output Current | 2 amps | 2 amps | 2 amps | |
| Rise Time | 13.5 ns | 13.5 ns | 13.5 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |