Renesas Electronics Corporation Gate Drivers EL7457CU-T7

Description
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP
Request a Quote
Description
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL7457CU-T7 is a high-speed, non-inverting quad CMOS driver from Quarktwin Technology Ltd., capable of operating at clock rates up to 40MHz. It features a peak drive capability of 2A and a nominal on-resistance of 3Ω, making it suitable for driving highly capacitive loads, such as those found in CCD applications, as well as for ATE pin driving and clock-driving tasks. This driver can operate from single or dual power supplies and is compatible with both 3V and 5V CMOS and TTL logic levels. Each output can be switched to either the high (VH) or low (VL) supply pins based on the input pin configuration. The output enable (OE) pin allows for high-impedance states, which is particularly beneficial during power-down scenarios in CCD applications. The EL7457CU-T7 is designed for fast switching with rise and fall times of approximately 12ns at a load of 1000pF, and it maintains tight matching of rise and fall times within 1ns, as well as propagation delays within 2ns. It is available in multiple package options, including 16-pin QSOP, SO, and QFN, and operates over a temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The EL7457CU-T7 is a high-speed, non-inverting quad CMOS driver from Quarktwin Technology Ltd., capable of operating at clock rates up to 40MHz. It features a peak drive capability of 2A and a nominal on-resistance of 3Ω, making it suitable for driving highly capacitive loads, such as those found in CCD applications, as well as for ATE pin driving and clock-driving tasks. This driver can operate from single or dual power supplies and is compatible with both 3V and 5V CMOS and TTL logic levels. Each output can be switched to either the high (VH) or low (VL) supply pins based on the input pin configuration. The output enable (OE) pin allows for high-impedance states, which is particularly beneficial during power-down scenarios in CCD applications. The EL7457CU-T7 is designed for fast switching with rise and fall times of approximately 12ns at a load of 1000pF, and it maintains tight matching of rise and fall times within 1ns, as well as propagation delays within 2ns. It is available in multiple package options, including 16-pin QSOP, SO, and QFN, and operates over a temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - EL7457CU-T7-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
EL7457CU-T7-ND
Gate Drivers EL7457CU-T7-ND
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP

High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP

Buy Now Datasheet
Gate Drivers - EL7457CU-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7457CU-T7
Gate Drivers EL7457CU-T7
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP

High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP

Buy Now Datasheet
Gate Drivers - EL7457CU-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7457CU-T7
Gate Drivers EL7457CU-T7
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP

High-Side or Low-Side Gate Driver IC Non-Inverting 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number EL7457CU-T7-ND EL7457CU-T7 EL7457CU-T7
Product Name Gate Drivers Gate Drivers Gate Drivers
Driver Type High-side; Low-side High-side; Low-side High-side; Low-side
Output Configuration Noninverting Inverting; Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Rise Time 13.5 ns 13.5 ns 13.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6284KLPTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting
Output Current 0.1200 amps
View Details
Clock Buffers, Drivers - SI53307-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details