Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - EL7457CS-T7 EL7457CS-T7

Description
Manufacturer: Intersil Win Source Part Number: 051138-EL7457CS-T7 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 13.5ns, 13ns Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 051138-EL7457CS-T7 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 13.5ns, 13ns Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - EL7457CS-T7 - 051138-EL7457CS-T7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7457CS-T7
051138-EL7457CS-T7
PMIC - PMIC - Gate Drivers - EL7457CS-T7 051138-EL7457CS-T7
Manufacturer: Intersil Win Source Part Number: 051138-EL7457CS-T7 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 13.5ns, 13ns Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 051138-EL7457CS-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 13.5ns, 13ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - EL7457CS-T7-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
EL7457CS-T7-ND
Gate Drivers EL7457CS-T7-ND
High-Side or Low-Side Gate Driver IC Non-Inverting 16-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-EL7457CS-T7
Gate Driver IC 730-EL7457CS-T7
IC GATE DRVR HI/LOW SIDE 16SOIC Product overview: EL7457CS-T7 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7457CS-T7 can be used for catalog matching and distributor lookup.

IC GATE DRVR HI/LOW SIDE 16SOIC Product overview: EL7457CS-T7 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7457CS-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - EL7457CS-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7457CS-T7
Gate Drivers EL7457CS-T7
High-Side or Low-Side Gate Driver IC Non-Inverting 16-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 051138-EL7457CS-T7 EL7457CS-T7-ND 730-EL7457CS-T7 EL7457CS-T7
Product Name PMIC - PMIC - Gate Drivers - EL7457CS-T7 Gate Drivers Gate Driver IC Gate Drivers
Driver Type High-side; Low-side High-side; Low-side High-Side or Low-Side High-side; Low-side
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Rise Time 13.5 ns 13.5 ns 13.5 ns 13.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC1104RVKR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.8 to 5.5 volts
Switching Frequency 0.1200 kHz
View Details
LED Drivers - ALT80800KLPATR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Voltage 50 volts
View Details
Gate Drivers - 448-2EDN7533BXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Inverting
Output Current 5 amps
View Details
4 suppliers
 - 74VHCT541D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details