Manufacturer: Intersil
Win Source Part Number: 015255-EL7457CLZ-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 13.5ns, 13ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)
IC GATE DRVR HI/LOW SIDE 16QFN Product overview: EL7457CLZ-T7 from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-EL7457CLZ-T7 can be used for catalog matching and distributor lookup.
Gate Drivers EL7457CLZ 40 MHZ NON INVERT QD CMOS DRVR
MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:4Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:QFN; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A RoHS Compliant: Yes
High-Side or Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 015255-EL7457CLZ-T7 | EL7457CLZ-T7DKR-ND | 730-EL7457CLZ-T7 | EL7457CLZ-T7 | 84AC6609 | EL7457CLZ-T7 |
| Product Name | PMIC - PMIC - Gate Drivers - EL7457CLZ-T7 | Gate Drivers | Gate Driver IC | Gate Drivers | Mosfet Driver, -40 To 85Deg C; No. Of Channels Renesas | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | ||
| Rise Time | 13.5 ns | 13.5 ns | 13.5 ns | 13.5 ns |