Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - EL7457CL EL7457CL

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 917997-EL7457CL Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4) Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL7457 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 917997-EL7457CL Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4) Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL7457 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - EL7457CL - 917997-EL7457CL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7457CL
917997-EL7457CL
PMIC - PMIC - Gate Drivers - EL7457CL 917997-EL7457CL
Manufacturer: Renesas Electronics America Win Source Part Number: 917997-EL7457CL Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4) Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: EL7457 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 917997-EL7457CL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: High-Side or Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)
Package: Tube
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL7457
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - EL7457CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
EL7457CL
Integrated Circuits (ICs) - PMIC - Gate Drivers EL7457CL
IC GATE DRVR HI/LOW SIDE 16QFN

IC GATE DRVR HI/LOW SIDE 16QFN

Supplier's Site
PMIC - Gate Drivers - EL7457CL - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
EL7457CL
PMIC - Gate Drivers EL7457CL
IC GATE DRVR HI/LOW SIDE 16QFN

IC GATE DRVR HI/LOW SIDE 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 917997-EL7457CL EL7457CL EL7457CL
Product Name PMIC - PMIC - Gate Drivers - EL7457CL Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers
Logic Gates - 2222703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 74AHC1GU04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details