Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers EL7252CSZ DL 2 INPUT INVERTING DRVR
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 20-EL7252CSZ-T7TR-ND | EL7252CSZ-T7 | EL7252CSZ-T7 | EL7252CSZ-T7 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | ||
| Output Current | 2 amps | 2 amps | ||
| Supply Voltage | 4.5 to 16 volts | 16 to 4.5 volts | 4.5 to 16 volts | |
| Rise Time | 10 ns | 10 ns |