Renesas Electronics Corporation Gate Drivers EL7252CS-T13

Description
Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote
Description
Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EL7252CS-T13 is a dual input, high-speed, dual-channel power MOSFET driver designed for driving large capacitive loads with minimal delay and switching times. It features a logic AND/NAND input configuration, making it versatile for various power MOSFET drive circuits. The driver operates with input voltages compatible with both 3V and 5V logic levels and supports clocking speeds up to 10MHz. Key specifications include a peak output current of 2A, a wide operating voltage range from 4.5V to 16V, and low output impedance. The switching characteristics are notable, with rise and fall times of 20ns for a 1000pF load and a turn-on/off delay time of 25ns. The device also incorporates features for shoot-thru protection and latching circuits through cross-coupling of the two channels. The EL7252CS-T13 is suitable for applications such as switch-mode power supplies, motor controls, and undervoltage shut-down circuits. It is available in an 8-lead SOIC package and is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The EL7252CS-T13 is a dual input, high-speed, dual-channel power MOSFET driver designed for driving large capacitive loads with minimal delay and switching times. It features a logic AND/NAND input configuration, making it versatile for various power MOSFET drive circuits. The driver operates with input voltages compatible with both 3V and 5V logic levels and supports clocking speeds up to 10MHz. Key specifications include a peak output current of 2A, a wide operating voltage range from 4.5V to 16V, and low output impedance. The switching characteristics are notable, with rise and fall times of 20ns for a 1000pF load and a turn-on/off delay time of 25ns. The device also incorporates features for shoot-thru protection and latching circuits through cross-coupling of the two channels. The EL7252CS-T13 is suitable for applications such as switch-mode power supplies, motor controls, and undervoltage shut-down circuits. It is available in an 8-lead SOIC package and is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - EL7252CS-T13-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
EL7252CS-T13-ND
Gate Drivers EL7252CS-T13-ND
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - EL7252CS-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
EL7252CS-T13
Integrated Circuits (ICs) - PMIC - Gate Drivers EL7252CS-T13
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Gate Drivers - EL7252CS-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
EL7252CS-T13
Gate Drivers EL7252CS-T13
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number EL7252CS-T13-ND EL7252CS-T13 EL7252CS-T13
Product Name Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers
Driver Type Low-side Low-side
Output Configuration Inverting Inverting
Output Current 2 amps 2 amps
Supply Voltage 4.5 to 16 volts 16 to 4.5 volts 4.5 to 16 volts
Rise Time 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SLW-20-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74ALVC244BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Drivers - 448-2ED1324S12PXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.3 amps
View Details
3 suppliers